EN
  • EN
  • DE

MAX3480BEPI+

Part No MAX3480BEPI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 28-Pin PDIP W / IC RS485/RS422 DATA INTRFC 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 785986-MAX3480BEPI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3480B
Introduction Date January 01, 1996
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3480BEPI+ CAD Model

Description

Introducing the MAX3480BEPI+ from Maxim Integrated

The MAX3480BEPI+ is a robust, high-speed transceiver module that serves as a critical component in digital communication systems. Manufactured by Maxim Integrated, a leader in the development of integrated circuits, this transceiver is designed to facilitate reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • High-Speed Interface: The device supports data rates up to 2.5Mbps, making it suitable for applications that require fast data exchange.
  • Fail-Safe Feature: The transceiver ensures a logic-high on the receiver output when the inputs are open or shorted, providing a fail-safe mechanism that enhances system reliability.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the MAX3480BEPI+ is ideal for industrial environments where temperature variations are common.
  • Half-Duplex Communication: The device operates in half-duplex mode, allowing bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the wiring.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, safeguarding the transceiver against the potential damages caused by ESD events.

Applications

The MAX3480BEPI+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Point-of-sale (POS) terminals
  • Utility meters

Technical Specifications

The transceiver is built to be compatible with the industry-standard RS-485 and RS-422 protocols. It operates from a single 5V supply and features a low quiescent current, making it energy-efficient for modern applications. The MAX3480BEPI+ is available in a 28-pin plastic DIP package, which is easy to handle and integrate into various circuit designs.

In summary, the MAX3480BEPI+ from Maxim Integrated is a high-performance transceiver that offers a reliable solution for high-speed data communication, ensuring data integrity and system robustness in harsh environments. Its combination of speed, reliability, and protection features make it an excellent choice for designers looking to implement efficient and durable communication networks.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess