EN
  • EN
  • DE

MAX3480EACPI+

Part No MAX3480EACPI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/RS422 DATA INTRFC 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX3480
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Win Source Part Number 703293-MAX3480EACPI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3480EACPI+ CAD Model

Description

Maxim Integrated MAX3480EACPI+ RS-485/RS-422 Transceiver

The Maxim Integrated MAX3480EACPI+ is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication interfaces. This device is particularly well-suited for long-distance and high-speed data transmission applications where robustness and reliability are crucial. The MAX3480EACPI+ operates from a single 5V supply and is capable of transmitting data rates up to 2.5Mbps, making it an excellent choice for industrial, network, and automation systems.

Featuring a fail-safe receiver that ensures a logic-high receiver output when the receiver inputs are open or shorted, the MAX3480EACPI+ is designed to provide a high level of data integrity. This characteristic is essential in environments where cable faults might otherwise result in uncertain data states. Additionally, the device incorporates hot-swap capability, which allows for the insertion or removal of nodes without affecting the data bus, enhancing the flexibility and maintenance of networked systems.

With an extended temperature range of -40°C to +85°C, the MAX3480EACPI+ is built to perform reliably in demanding conditions. Its integrated thermal shutdown and short-circuit protection features further contribute to its robustness, safeguarding the device and the system against excessive power dissipation and bus contention scenarios.

The transceiver comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. The MAX3480EACPI+ also supports up to 256 transceivers on the bus, enabling extensive network topologies. Its low quiescent current and shutdown current features make it energy-efficient, suitable for power-sensitive designs.

Key specifications of the MAX3480EACPI+ include:

  • Half-duplex RS-485/RS-422 communication
  • Data rate up to 2.5Mbps
  • Single 5V supply operation
  • Fail-safe receiver for open, short, idle bus
  • Hot-swap capability
  • Thermal shutdown and short-circuit protection
  • Supports up to 256 transceivers on the bus
  • Extended temperature range: -40°C to +85°C
  • Low quiescent current and shutdown current
  • 28-pin SSOP package

Overall, the Maxim Integrated MAX3480EACPI+ transceiver is a versatile and robust solution for RS-485/RS-422 communications, offering high-speed data transfer, reliability, and ease of integration into various industrial and networking applications.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess