EN
  • EN
  • DE

DM74ALS165MX

Part No DM74ALS165MX
Manufacturer Rochester Electronics
Catalog Logic - Shift Registers
Description PARALLEL IN SERIAL OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer Fairchild/ON Semiconductor
Series 74ALS
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-DM74ALS165MX, 2156-DM74ALS165MX-FSTR-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868859-DM74ALS165MX
Ultra Librarian 3D Model Ultra Librarian DM74ALS165MX CAD Model

Description

The DM74ALS165MX is an 8-bit shift register with serial inputs and parallel outputs.

  • Product Name: DM74ALS165MX
  • Type: 8-Bit Shift Register
  • Inputs: Serial
  • Outputs: Parallel
  • Applications: Serial-to-Parallel Conversion, Parallel-to-Serial Conversion, Interfacing Parallel Devices with Serial Ports
  • Series: 74ALS
  • Manufacturer: Fairchild/ON Semiconductor
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Mounting: Surface Mount
  • Operating Temperature: 0°C to 70°C
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Package Quantity: 2500 pieces

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.2892
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4103
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess