EN
  • EN
  • DE

74AHCT594BQ,115

Part No 74AHCT594BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74AHCT594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371378-74AHCT594BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHCT594BQ,115 CAD Model

Description

The 74AHCT594BQ,115 is a shift register logic IC from Nexperia USA Inc.

  • Series: 74AHCT
  • Package: 16-VFQFN exposed pad
  • Temperature Range: -40°C to 125°C
  • Voltage Supply Range: 4.5V to 5.5V
  • Output Type: push-pull output type
  • Function: serial to parallel and serial
  • Mounting Type: surface mount
  • Packaging: tape and reel
  • Status: active
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3294 $59.2920
430+ $0.2704 $116.2720
665+ $0.2619 $174.1635
915+ $0.2534 $231.8610
1,180+ $0.2450 $289.1000
1,580+ $0.2197 $347.1260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,001 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess