EN
  • EN
  • DE

MAX3490CPA+

Part No MAX3490CPA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073544-MAX3490CPA+
Ultra Librarian 3D Model Ultra Librarian MAX3490CPA+ CAD Model

Description

The MAX3490CPA+ is a high-performance, half-duplex transceiver from Maxim Integrated designed for RS-485 and RS-422 communication protocols. This device is engineered to deliver reliable data transmission in industrial, network, and automation systems where differential signaling is required for noise immunity and long-distance communication.

Key Features

  • High-Speed Operation: Capable of data rates up to 10Mbps, the MAX3490CPA+ is suitable for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it ensures reliable performance in harsh environments.
  • Low Power Consumption: Its low-power shutdown mode helps conserve energy when the transceiver is not in active use, making it ideal for power-sensitive applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry safeguards the device against electrostatic discharges, ensuring robustness and longevity.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that guarantees a known output state if input signals are open, shorted, or idle.

Applications

The MAX3490CPA+ is versatile and can be used in a variety of applications such as:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Package and Quality

The transceiver comes in an 8-pin DIP package that is easy to integrate into existing designs. Maxim Integrated's commitment to quality ensures that each MAX3490CPA+ transceiver meets stringent reliability standards, making it a trusted choice for critical communication systems.

Conclusion

With its combination of high-speed data transfer, robust protection features, and low-power operation, the MAX3490CPA+ from Maxim Integrated stands out as a premier choice for engineers and designers looking to implement reliable RS-485/RS-422 communication in their systems.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess