The SN74HC10NG4 is a high-performance, triple 3-input positive-NAND gate integrated circuit from Texas Instruments (TI), designed to operate in a wide range of electronics applications. This versatile logic gate is fabricated with TI's advanced silicon-gate CMOS technology, ensuring a reliable performance with the benefit of low-power consumption.
Key Features
- Logic Type: Triple 3-input Positive-NAND Gate
- Package: 14-pin PDIP (Plastic Dual-In-line Package)
- Operating Voltage: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic circuits.
- High Output Current: Capable of driving up to 5.2 mA at the output, providing good drive capabilities.
- Low Power Consumption: Typical power-down mode consumption of 20 nA, which is ideal for battery-powered or energy-saving applications.
- High Noise Immunity: Characteristic of CMOS devices, providing stable operation in noisy environments.
- Wide Operating Temperature Range: -40°C to 85°C, allowing for use in a variety of environmental conditions.
Applications
The SN74HC10NG4 can be used in a wide array of applications due to its versatile nature. It is particularly useful in:
- Logic function synthesis
- Signal gating
- Waveform generation
- Control systems
- Embedded systems
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74HC10NG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With TI's reputation, users can be assured of a product that performs reliably over the long term.
Support and Resources
For technical support, detailed product specifications, and application resources, customers can visit the Texas Instruments website. TI provides comprehensive data sheets, application notes, and design resources to facilitate the integration of the SN74HC10NG4 into various projects.