EN
  • EN
  • DE

MAX349CAP+T

Part No MAX349CAP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 16Ohm (Maximum)
Supply Voltage , Single (V+) 2.7V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 275ns, 150ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX349
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 719328-MAX349CAP+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX349CAP+T CAD Model

Description

Product Overview: MAX349CAP+T by Maxim Integrated

The MAX349CAP+T is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is part of Maxim's extensive range of switch and multiplexer products that are known for their low on-resistance and low leakage currents.

Key Features

  • Low On-Resistance: The MAX349CAP+T boasts a low on-resistance (Ron), which minimizes the signal distortion and power loss across the switch, ensuring high signal integrity and efficiency.
  • Single Supply Operation: It operates on a single supply voltage ranging from +4.5V to +36V or a dual supply voltage from ±4.5V to ±20V, offering flexibility in various circuit configurations.
  • High Off-Isolation: With excellent off-isolation properties, this switch prevents signal leakage between channels when in the off state, which is critical for multiplexing and routing precision signals.
  • Low Leakage Current: The device is characterized by low leakage current, which is essential for maintaining accuracy in sensitive analog applications.
  • ESD Protection: Electrostatic discharge (ESD) protection is integrated into the design to ensure the device's robustness and longevity in harsh environments.
  • Extended Temperature Range: The MAX349CAP+T is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The MAX349CAP+T is a versatile component suitable for a variety of applications, including:

  • Sample and hold circuits
  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Test equipment
  • Battery-powered devices

Package and Availability

The MAX349CAP+T comes in a TSSOP package, which is conducive to space-constrained applications. The ‘+T’ suffix indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes for high-volume production.

Maxim Integrated's commitment to quality and performance is evident in the MAX349CAP+T analog switch, making it a reliable choice for designers looking to enhance their system's performance with a dependable switching solution.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2946 $51.5352
29+ $3.5238 $102.1902
44+ $3.4137 $150.2028
61+ $3.3036 $201.5196
79+ $3.1935 $252.2865
105+ $2.8631 $300.6255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess