Introducing the MAX3516EUP+T from Maxim Integrated
The MAX3516EUP+T is a state-of-the-art cable upstream amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This powerful amplifier is specifically tailored for hybrid fiber-coaxial (HFC) networks and is an ideal solution for cable modems and set-top boxes that require high-performance upstream signal amplification.
Key Features
- High Linearity: The MAX3516EUP+T delivers exceptional linearity, a critical feature for maintaining signal integrity in upstream communications.
- Adjustable Gain: With programmable gain adjustments, this amplifier offers flexibility to optimize signal levels for various network conditions.
- Low Noise Figure: A low noise figure ensures minimal signal degradation, which is essential for maintaining a high-quality connection.
- Power Efficiency: Designed with power efficiency in mind, the MAX3516EUP+T helps reduce overall power consumption in the devices it powers.
Technical Specifications
The MAX3516EUP+T operates within a frequency range of 5MHz to 65MHz, making it well-suited for DOCSIS 3.0/3.1 and EuroDOCSIS cable systems. It comes in a 20-pin TSSOP package and is designed to perform reliably over an extended temperature range, ensuring stable operation under varying environmental conditions.
Applications
- Cable Modems
- Set-Top Boxes
- VoIP Devices
- Cable Telephony
- Home Networking Equipment
Quality and Reliability
Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX3516EUP+T is no exception. It is built to meet rigorous industry standards, ensuring long-term performance and reliability in mission-critical cable network applications.
Whether you are developing advanced consumer electronics or upgrading existing network infrastructure, the MAX3516EUP+T from Maxim Integrated offers a blend of performance, efficiency, and flexibility that will keep your cable solutions at the forefront of technology.