EN
  • EN
  • DE

MAX3520ETP+TG2Z

Part No MAX3520ETP+TG2Z
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP DOCSIS 3 CABLE UPSTREAM / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX3520
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 786000-MAX3520ETP+TG2Z
Ultra Librarian 3D Model Ultra Librarian MAX3520ETP+TG2Z CAD Model

Description

Maxim Integrated's MAX3520ETP+TG2Z: Advanced DOCSIS 3.1 Upstream Amplifier IC

The MAX3520ETP+TG2Z is a high-performance, integrated upstream amplifier designed by Maxim Integrated, tailored for the latest DOCSIS 3.1 applications. This cutting-edge product is engineered to meet the stringent requirements of cable modem termination systems (CMTS) and headend equipment, enabling reliable and efficient broadband services for cable providers.

At the core of this device lies a sophisticated amplifier that boasts an exceptional linear output power capability, which is crucial for maintaining signal integrity across multiple upstream channels. The MAX3520ETP+TG2Z operates over a wide frequency range from 5MHz to 204MHz, supporting both DOCSIS 3.0 and the advanced DOCSIS 3.1 standard, which includes higher-order modulation schemes up to 4096-QAM.

The device comes in a compact 40-pin thin QFN package, designated by the "+TG2Z" suffix, which is ideal for space-constrained applications. Its small form factor does not compromise on functionality or performance, making it a versatile solution for a variety of communication equipment designs.

Key features of the MAX3520ETP+TG2Z include:

  • High linear output power to drive multiple channels simultaneously
  • Support for a broad frequency spectrum from 5MHz to 204MHz
  • Compatibility with DOCSIS 3.0 and DOCSIS 3.1 standards
  • Low noise figure for improved signal-to-noise ratio (SNR)
  • Integrated power control for dynamic power adjustments
  • Thermal protection and robustness against overdrive conditions

With its advanced features, the MAX3520ETP+TG2Z is engineered to enhance network efficiency and support the high bandwidth demands of modern cable networks. Cable operators can leverage this device to deliver superior data services, including high-speed internet, streaming video, and voice over IP (VoIP), with improved reliability and performance.

Overall, Maxim Integrated's MAX3520ETP+TG2Z represents a significant step forward in amplifier technology for the cable industry, providing a scalable, high-quality solution for the ever-evolving requirements of broadband communications.

You May Also Be Interested in

MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5271 $60.2168
19+ $6.1758 $117.3402
29+ $5.9829 $173.5041
40+ $5.7900 $231.6000
52+ $5.5971 $291.0492
70+ $5.0185 $351.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess