EN
  • EN
  • DE

MAX3522CTN

Part No MAX3522CTN
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703320-MAX3522CTN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3522CTN CAD Model

Description

Maxim Integrated MAX3522CTN Product Overview

The MAX3522CTN is a highly integrated, state-of-the-art device from Maxim Integrated, designed to cater to the demanding needs of upstream DOCSIS 3.0 and EuroDOCSIS cable networks. This powerful product is engineered to deliver exceptional performance in cable modem applications, offering a seamless solution for network access and connectivity.

Key Features

  • Support for DOCSIS 3.0 / EuroDOCSIS upstream transmission standards
  • Highly efficient power amplifier with adjustable gain for optimal signal integrity
  • Built-in low-pass filter to minimize out-of-band emissions
  • Integrated diplexer for easy implementation into existing network infrastructure
  • Low noise figure for enhanced signal reception and quality
  • Robust thermal performance with a wide operating temperature range
  • Compact 40-pin TQFN package for space-constrained applications

Applications

The MAX3522CTN is ideally suited for a wide range of applications within the telecommunications sector. Its primary use is in cable modems, where it serves as a pivotal component for upstream communication. Additionally, it is an excellent choice for set-top boxes, voice-over-IP (VoIP) devices, and residential gateways that require reliable, high-speed data transmission.

Performance and Quality

Maxim Integrated is known for its commitment to quality and the MAX3522CTN is no exception. It is designed to meet stringent performance criteria, ensuring reliable and continuous operation in the field. The integration of multiple functions into a single chip not only simplifies the design process for manufacturers but also enhances the overall performance of the end product by reducing signal loss and interference between separate components.

In conclusion, the MAX3522CTN from Maxim Integrated represents a leap forward in cable modem technology, providing a compact, efficient, and high-performance solution for today's high-speed data transmission requirements.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2362 $83.2362
2+ $68.2963 $136.5926
3+ $66.1619 $198.4857
4+ $64.0274 $256.1096
5+ $61.8930 $309.4650
7+ $55.4908 $388.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess