EN
  • EN
  • DE

MAX354CWE+T

Part No MAX354CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance (CS(off), CD(off)) 1.6pF, 11pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 703328-MAX354CWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX354
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX354CWE+T CAD Model

Description

Maxim Integrated Product Overview: MAX354CWE+T

The MAX354CWE+T from Maxim Integrated is a high-performance analog multiplexer/demultiplexer (mux/demux) that offers a versatile solution for routing analog and digital signals in a variety of applications. This device is part of Maxim's precision analog switches and multiplexers product line, known for their reliability and efficiency.

Constructed with Maxim's proprietary silicon-gate process, the MAX354CWE+T features a quad 1-of-4 configuration, which means it has four separate 1-of-4 multiplexer/demultiplexer channels. This design allows for multiple signal routing options, making it ideal for complex signal management tasks in circuit designs.

Key Features:

  • Low On-Resistance: The device boasts a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and preserving signal integrity during transmission through the switch.
  • Low Crosstalk: With excellent crosstalk performance, the MAX354CWE+T minimizes signal interference between channels, which is crucial for maintaining the fidelity of sensitive analog signals.
  • Single or Dual Supply Operation: It can operate with a single supply ranging from +10V to +30V or a dual supply from ±4.5V to ±20V, offering flexibility for different power environments.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, enhancing its robustness and reliability in harsh electrical environments.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal shorting and potential damage to the device or the signals being routed.
  • Wide Temperature Range: The MAX354CWE+T is designed to operate over an extended industrial temperature range, from -40°C to +85°C, making it suitable for use in challenging conditions.

Applications:

The MAX354CWE+T is suitable for a variety of applications that require precise and reliable signal routing, such as:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Instrumentation

The device comes in a 16-pin SOIC package, which is compatible with standard surface-mount technology, facilitating easy integration into PCB designs. The MAX354CWE+T's combination of features makes it a versatile component for designers looking to optimize their signal routing with minimal signal loss and interference.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.0000 $165.0000
2+ $159.5000 $319.0000
3+ $143.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess