EN
  • EN
  • DE

MAX36051EVKIT

Part No MAX36051EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703341-MAX36051EVKIT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX36051EVKIT CAD Model

Description

MAX36051EVKIT Evaluation Kit from Maxim Integrated

The MAX36051EVKIT is a comprehensive evaluation kit designed to facilitate the testing and assessment of the MAX36051 secure authenticator from Maxim Integrated. This specialized kit enables engineers and developers to explore the features and capabilities of the MAX36051 chip, which is tailored for secure cryptographic authentication applications.

The MAX36051 is a robust cryptographic solution that provides a high level of security for a variety of systems, including IoT devices, peripheral devices, and embedded systems that require secure authentication to prevent counterfeit and unauthorized usage. The chip offers advanced cryptographic algorithms, including SHA-256 hashing and public key infrastructure (PKI) support, making it a versatile choice for securing communication and ensuring data integrity.

Key Features of the MAX36051EVKIT:

  • Easy-to-Use Interface: The evaluation kit comes with a user-friendly interface that allows for quick setup and testing, ensuring that even those new to cryptographic authentication can effectively evaluate the MAX36051.
  • USB Connectivity: The kit includes a USB interface for simple connection to a PC or laptop, facilitating direct communication with the evaluation software provided by Maxim Integrated.
  • Comprehensive Software Suite: The accompanying software enables users to perform a variety of functions, such as key generation, digital signature creation and verification, and secure challenge-response operations.
  • Detailed Documentation: Maxim Integrated provides thorough documentation with the kit, including a user guide, application notes, and datasheets, to assist in the evaluation process and integration of the MAX36051 into various applications.

The MAX36051EVKIT is an indispensable tool for developers looking to implement high-security authentication mechanisms in their products. With its ease of use, powerful software tools, and detailed support materials, the evaluation kit is an excellent starting point for those seeking to leverage the security features of the MAX36051 secure authenticator.

Whether you are working on access control systems, secure communications, or anti-counterfeiting measures, the MAX36051EVKIT from Maxim Integrated provides a solid foundation for exploring and implementing robust cryptographic authentication solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
ON Semiconductor
NCV7707 Door Module Driver Evaluation Board
Need more? Email Us
Seeed Technology Co., Ltd
MD13S CYTRON 13AMP DC MOTOR DRIV
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC341LC3B
Need more? Email Us
Digilent, Inc.
MCC128 VOLTAGE MEASURING DAQ HAT
Need more? Email Us
TDK Corporation
IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Lowest to $11.6176
Seeed Technology Co., Ltd
GROVE BASE SHIELD V2.0 ARDUINO
Need more? Email Us
Maxim Integrated
CARRIER BOARD FOR TRINAMIC BOBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess