EN
  • EN
  • DE

ICM-20609

Part No ICM-20609
Manufacturer TDK Corporation
Catalog Evaluation Boards
Description IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK
Mounting Style SMD/SMT
Package / Case LGA-16
Sensor Type 6-axis
Interface Type I2C, SPI
Output Type Digital
Resolution 16 bit
Sensitivity 16384 LSB/g
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Supply Voltage - Min 1.71 V
Supply Voltage - Max 3.45 V
Operating Supply Current 3 mA
Packaging Reel
Brand TDK InvenSense
Sensing Axis X, Y, Z
Moisture Sensitive Yes
Operating Supply Voltage 1.71 V to 3.45 V
Product Type IMUs - Inertial Measurement Units
Standard Pack Qty 5000
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian ICM-20609 CAD Model

You May Also Be Interested in

TDK Corporation
IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Lowest to $11.6176
Analog Devices Inc.
EVAL BOARD HMC341LC3B
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Seeed Technology Co., Ltd
MD13S CYTRON 13AMP DC MOTOR DRIV
Need more? Email Us
Digilent, Inc.
MCC128 VOLTAGE MEASURING DAQ HAT
Need more? Email Us
Espressif
ESP32-C3-MINI-1 DEV BRD
Need more? Email Us
Maxim Integrated
CARRIER BOARD FOR TRINAMIC BOBS
Need more? Email Us
Seeed Technology Co., Ltd
GROVE BASE SHIELD V2.0 ARDUINO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6176 $58.0880
10+ $10.8824 $108.8240
15+ $10.5147 $157.7205
21+ $9.7794 $205.3674
27+ $9.4118 $254.1186
34+ $9.0441 $307.4994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 5000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess