EN
  • EN
  • DE

112646-HMC341LC3B

Part No 112646-HMC341LC3B
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards
Description EVAL BOARD HMC341LC3B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310598-112646-HMC341LC3B
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers >Evaluation Boards > RF, RFID, Wireless Evaluation Boards
Packaging Box
Part Status Active
Type Amplifier
Frequency 21GHz ~ 29GHz
For Use With/Related Products HMC341LC3B
Supplied Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian 112646-HMC341LC3B CAD Model

Description

The HMC341LC3B is a GaAs pHEMT MMIC Low Noise Amplifier housed in a leadless RoHS compliant SMT package. Operating from 21 to 29 GHz, the amplifier provides 13 dB of gain and a noise figure of 2.5 dB from a single +3V supply. The RF I/Os are DC blocked and matched to 50 Ohms requiring no external components. The HMC341LC3B eliminates the need for wire bonding, allowing the use of surface mount manufacturing techniques.

You May Also Be Interested in

Maxim Integrated
CARRIER BOARD FOR TRINAMIC BOBS
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC341LC3B
Need more? Email Us
TDK Corporation
IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Lowest to $11.6176
Seeed Technology Co., Ltd
GROVE BASE SHIELD V2.0 ARDUINO
Need more? Email Us
Maxim Integrated
Need more? Email Us
Seeed Technology Co., Ltd
MD13S CYTRON 13AMP DC MOTOR DRIV
Need more? Email Us
Espressif
ESP32-C3-MINI-1 DEV BRD
Need more? Email Us
Maxim Integrated
Need more? Email Us
ON Semiconductor
NCV7707 Door Module Driver Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess