EN
  • EN
  • DE

MAX3669EHJ

Part No MAX3669EHJ
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description +3.3V, 622Mbps SDH/SONET Laser Driver with Current Monitors and APC | IC LASER DRIVER TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Supply Voltage (V) 3.14V ~ 5.5V
Supply Current 40mA
Current - Modulation 75mA
Current - Bias 80mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMD
Family Part Number MAX3669
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1213328-MAX3669EHJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3669EHJ CAD Model

Description

Maxim Integrated's MAX3669EHJ: A High-Performance Laser Driver

The MAX3669EHJ from Maxim Integrated is a cutting-edge laser driver IC designed for high-speed fiber optic communication systems. This component is engineered to deliver precision and reliability for applications that demand high performance and stability, such as Gigabit Ethernet, Fiber Channel, and other fast data transmission networks.

This laser driver operates at a supply voltage ranging from 3.135V to 3.465V, making it compatible with various system designs. The MAX3669EHJ is capable of providing a modulation current up to 85mA and a bias current up to 100mA, allowing it to drive a wide range of laser diodes efficiently. The device also features automatic power control (APC) and extinction ratio control (ERC), which ensure consistent optical output and high signal quality over varying conditions.

The MAX3669EHJ comes in a compact 32-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. The small footprint does not compromise on functionality, as this laser driver integrates many safety features, including laser safety compliance with international standards, thermal shutdown, and a digital diagnostic interface. These features contribute to the overall system reliability and ease of monitoring.

One of the standout features of the MAX3669EHJ is its fast rise and fall times, typically 60ps, which enable high-speed operation and sharp, clean signal transitions. This is essential for maintaining signal integrity at high data rates, minimizing errors, and increasing the overall efficiency of the communication system.

For designers and engineers looking to create advanced optical networking equipment, the MAX3669EHJ offers a blend of performance, integration, and reliability. Its comprehensive feature set ensures that it can meet the rigorous demands of modern fiber optic communication standards, making it a go-to choice for driving edge-emitting lasers and VCSELs in high-speed data transmission systems.

Maxim Integrated's commitment to quality and innovation is evident in the MAX3669EHJ, providing a solution that not only meets current industry requirements but also anticipates the needs of future high-speed optical networks.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3748 $68.2488
13+ $9.3332 $121.3316
20+ $9.0416 $180.8320
27+ $8.7500 $236.2500
35+ $8.4582 $296.0370
46+ $7.5833 $348.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess