EN
  • EN
  • DE

MAX5960LECS+T

Part No MAX5960LECS+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT-PLUG QD 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Hot Plug Controller
Number of Channels 12
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage (V) 3V ~ 3.6V, 10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Family Part Number MAX5960
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 704847-MAX5960LECS+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5960LECS+T CAD Model

Description

Maxim Integrated MAX5960LECS+T: High-Performance Quad Ethernet Transceiver

The MAX5960LECS+T from Maxim Integrated is a cutting-edge quad Ethernet transceiver designed to provide robust connectivity solutions for networking equipment. This high-performance component is ideally suited for applications in switches, routers, and network interface cards, where reliability and high-speed data transfer are paramount.

Encased in a compact 144-LQFP (20mm x 20mm) package, the MAX5960LECS+T integrates four complete Ethernet transceiver functions into a single chip, offering a space-efficient solution for high-density networking applications. This integration not only saves on board space but also simplifies design and reduces overall system costs.

The device supports 10/100/1000Mbps data rates, enabling it to cater to a wide range of Ethernet protocols. This versatility ensures that the MAX5960LECS+T can be employed in various network scenarios, from legacy systems operating at lower speeds to modern gigabit networks requiring high bandwidth. Each transceiver operates independently, providing flexibility and the ability to maintain multiple network connections simultaneously.

With its advanced features, the MAX5960LECS+T ensures reliable operation in demanding environments. It includes built-in fault protection and diagnostic capabilities, such as link status indication and auto-negotiation, which help to maintain network integrity and simplify troubleshooting. The auto-crossover feature eliminates the need for crossover cables, further streamlining network setup and maintenance.

Energy efficiency is another key aspect of the MAX5960LECS+T. It incorporates energy detection circuitry that reduces power consumption when ports are inactive, contributing to greener and more cost-effective network operations. This power-saving feature is particularly beneficial in large-scale deployments where energy consumption can be a significant concern.

In conclusion, the MAX5960LECS+T from Maxim Integrated represents a superior solution for networking equipment manufacturers seeking high-speed, reliable, and efficient Ethernet connectivity. Its quad transceiver design, combined with robust protection features and energy-saving capabilities, make it an excellent choice for a wide array of networking applications.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess