EN
  • EN
  • DE

MAX366CPA+

Part No MAX366CPA+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC CIRCUIT PROT SIGNAL-LINE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Power (Watts) 727mW
Number of Circuits 3
Applications General Purpose
Package 8-DIP (0.300", 7.62mm)
Manufacturer Device Package 8-PDIP
Win Source Part Number 136671-MAX366CPA+
Ultra Librarian 3D Model Ultra Librarian MAX366CPA+ CAD Model

Description

The MAX366CPA+ is a precision, quad, SPST (Single Pole Single Throw) analog switch from Maxim Integrated that offers high performance in a compact package. Designed for applications requiring low on-resistance and low-voltage operation, this device provides an efficient solution for analog signal switching and multiplexing.

Key Features

  • Low On-Resistance: The MAX366CPA+ features a low on-resistance of 100Ω max, which remains flat over the specified signal range. This ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX366CPA+ provides design flexibility and simplifies power management in systems where dual supplies are impractical.
  • Fast Switching Times: With t<sub>ON of 250ns and t<sub>OFF of 200ns, the device provides swift transitions that are suitable for high-speed applications.
  • Low Power Consumption: The MAX366CPA+ is optimized for low power consumption, drawing only 5µW from the supply, which is critical for battery-powered and energy-sensitive systems.
  • High Off-Isolation: This analog switch features high off-isolation of -70dB at 1MHz, minimizing crosstalk between channels when the switch is in the off state.
  • Wide Operating Temperature Range: The device is rated for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX366CPA+ is suitable for a wide range of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Battery-Operated Equipment
  • Communication Systems

Package and Quality

The MAX366CPA+ comes in an 8-pin PDIP (Plastic Dual In-line Package) that is easy to handle and compatible with standard PCB layouts. Maxim Integrated ensures high-quality standards, and the MAX366CPA+ is no exception, providing reliable and consistent performance for critical applications.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess