EN
  • EN
  • DE

AT28C256-35DM

Part No AT28C256-35DM
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205920-AT28C256-35DM
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28C256-35DM CAD Model

Description

Microchip Technology AT28C256-35DM

The AT28C256-35DM is a high-performance 256K (32K x 8) Parallel EEPROM designed by Microchip Technology, providing non-volatile memory storage solutions for a wide range of applications. This EEPROM operates at a speed of 35ns, offering fast access times suitable for systems that require quick data retrieval.

Key Features

  • Memory Size: 256K-bit (32K x 8)
  • Access Time: 35 nanoseconds
  • Operating Voltage: 5V ±10% for read and write operations
  • Endurance: 100,000 write cycles guaranteed, ensuring reliability and longevity
  • Data Retention: 10 years minimum, providing long-term data storage
  • Temperature Range: Industrial (-40°C to +85°C), accommodating a wide range of environmental conditions
  • Package: 28-pin, 300 mil DIP package for easy integration into various circuit designs

Advanced Features

The AT28C256-35DM includes advanced features such as:

  • Fast parallel interface for seamless integration with microprocessors
  • Low-power CMOS technology that helps in reducing power consumption
  • Automatic page write operation reducing overall write time
  • Hardware and software data protection options to prevent accidental data corruption
  • Output disable feature to prevent bus contention

Applications

The versatility of the AT28C256-35DM makes it suitable for a variety of applications, including:

  • Embedded systems and microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Conclusion

Microchip Technology's AT28C256-35DM EEPROM combines speed, reliability, and flexibility, making it an excellent choice for designers looking for a non-volatile memory solution. With its robust feature set and wide operating temperature range, this EEPROM is designed to meet the demands of both complex industrial applications and consumer products.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Conexant Systems
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess