EN
  • EN
  • DE

MAX366ESA+

Part No MAX366ESA+
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description Signal Line Circuit Protector 640mW 8-Pin SOIC N / IC CIRC PROT SIGNAL-LINE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786023-MAX366ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX366
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX366ESA+ CAD Model

Description

The MAX366ESA+ is a precision, quad, SPST (Single Pole, Single Throw) analog switch from Maxim Integrated that offers a perfect blend of performance and reliability for a variety of applications. This high-quality switch is designed to operate over a wide range of supply voltages, from ±4.5V to ±20V, or a single supply of +9V to +36V, making it highly versatile for use in both dual and single supply operations.

Key Features

  • Low On-Resistance: The MAX366ESA+ boasts a low on-resistance of 100Ω max, which is matched between channels to within 10Ω max and remains flat over the specified analog signal range. This ensures minimal signal distortion and high integrity.
  • High Precision: With low charge injection of 10pC max, the switch provides precise performance, making it suitable for sample-and-hold circuits and other precision applications.
  • Single-Supply Operation: The ability to operate with a single supply voltage increases the convenience and simplifies the design for systems that do not require dual supplies.
  • TTL/CMOS-Compatible: The logic inputs are TTL/CMOS-compatible, allowing for easy integration with digital systems.
  • Break-Before-Make Switching: This feature ensures that one switch is completely turned off before another is turned on, preventing momentary short circuits when switching between signal paths.

Applications

The MAX366ESA+ is ideal for use in a wide range of applications, including:

  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Sample-and-Hold Circuits

Package and Quality

The device is available in a small 8-pin NSOIC package, which is highly suitable for space-constrained applications. Maxim Integrated is committed to maintaining the highest quality standards, and the MAX366ESA+ is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Lowest to $0.2814
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8172 $52.3548
21+ $4.7731 $100.2351
33+ $4.6240 $152.5920
45+ $4.4748 $201.3660
58+ $4.3257 $250.8906
78+ $3.8782 $302.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess