EN
  • EN
  • DE

SM1624C/TR13

Part No SM1624C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 137pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM1624
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299379-SM1624C/TR13
Ultra Librarian 3D Model Ultra Librarian SM1624C/TR13 CAD Model

Description

Microchip Technology's SM1624C/TR13: A High-Performance LED Display Driver

The SM1624C/TR13 is a state-of-the-art LED display driver produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit is specifically designed to manage and drive LED displays, offering an optimal solution for a wide range of applications, including consumer electronics, automotive dashboards, and industrial control panels.

Key Features of the SM1624C/TR13:

  • Multiple Display Modes: The device supports various display modes, making it versatile for different LED configurations and requirements.
  • High Integration: The SM1624C/TR13 integrates multiplexing circuitry along with brightness control, which simplifies the design and reduces the number of external components needed.
  • Brightness Control: It offers individual LED brightness control, ensuring uniform brightness across the display and enhancing the user experience.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers or processors, allowing for easy programming and control of the LED display.
  • Energy Efficient: Designed with energy efficiency in mind, the device helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Packaging: The SM1624C/TR13 is available in a tape and reel (TR13) package, which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability.

Applications:

The versatility of the SM1624C/TR13 makes it an ideal choice for a multitude of applications. It can be found in:

  • Consumer electronics such as televisions, audio equipment, and home appliances with LED indicators or displays.
  • Automotive applications, including dashboard displays, infotainment systems, and climate controls.
  • Industrial equipment that requires reliable and clear LED readouts for status indicators, process controls, or user interfaces.

With its robust feature set and Microchip Technology's reputation for quality and reliability, the SM1624C/TR13 LED display driver is a premier choice for engineers and designers looking to enhance their products with high-performance LED display capabilities. Whether for simple indicator lights or complex alphanumeric displays, this driver chip offers a blend of performance, efficiency, and versatility that is hard to match.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess