EN
  • EN
  • DE

MAX3671ETN+T

Part No MAX3671ETN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703358-MAX3671ETN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3671ETN+T CAD Model

Description

Maxim Integrated MAX3671ETN+T Precision Clock Generator

The MAX3671ETN+T is a state-of-the-art precision clock generator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance device is tailored for demanding applications that require a stable and accurate clock source. It is an ideal solution for networking, telecommunications, and data communications equipment, where timing accuracy is paramount.

Key Features:

  • High-Frequency Operation: The MAX3671 operates at a frequency range that supports common SONET/SDH rates, including 622.08MHz, 155.52MHz, and 77.76MHz, making it versatile for a variety of high-speed communication protocols.
  • Low Jitter Performance: With its low jitter generation, this clock generator ensures high signal integrity, which is crucial for maintaining the performance of high-speed digital systems.
  • Integrated Voltage-Controlled Temperature-Compensated Crystal Oscillator (VC-TCXO): The device features an onboard VC-TCXO, which provides a stable reference clock, compensating for temperature variations and ensuring consistent performance over a wide temperature range.
  • Programmable Output Frequency: The MAX3671 allows users to program the output frequency with fine granularity, which enables precise control over the timing of the system it is integrated into.
  • Single 3.3V Supply: This clock generator operates on a single 3.3V power supply, simplifying the power design of the system.
  • Compact Package: The MAX3671ETN+T comes in a 56-pin thin QFN package, which saves valuable board space and is suitable for densely packed PCB designs.

Applications:

  • SONET/SDH/DWDM Systems
  • Base Stations for Wireless Communications
  • Network Routers and Switches
  • Add/Drop Multiplexers
  • Test and Measurement Equipment

The MAX3671ETN+T is designed with the high-quality standards that Maxim Integrated is known for, ensuring reliable and consistent operation for the critical systems that depend on it. Whether it's for synchronizing data streams in a high-speed network or providing a timing reference for RF transceivers, this precision clock generator is an excellent choice for engineers looking to enhance their designs with a dependable clock source.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2682 $62.6820
23+ $5.1432 $118.2936
35+ $4.9815 $174.3525
48+ $4.8210 $231.4080
62+ $4.6604 $288.9448
83+ $4.1788 $346.8404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess