EN
  • EN
  • DE

MAX3721CCO

Part No MAX3721CCO
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703367-MAX3721CCO
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3721CCO CAD Model

Description

Maxim Integrated Product Overview: MAX3721CCO

The MAX3721CCO, from Maxim Integrated, is a high-performance, compact, and versatile laser driver designed for use in fiber optic communication systems. This advanced IC is tailored to facilitate the modulation and control of laser diodes, ensuring reliable and efficient operation in a variety of optical networking applications, including Gigabit Ethernet, Fibre Channel, and other high-speed data transmission platforms.

Key Features

  • High-Speed Operation: The MAX3721CCO is built for speed, supporting data rates that are essential for modern communication standards.
  • Automatic Power Control (APC): This feature maintains a constant optical output power from the laser diode, compensating for temperature and aging effects.
  • Extinction Ratio Control (ERC): Ensures the laser diode maintains a consistent on/off ratio, critical for maintaining signal integrity.
  • Integrated Waveform Shaping: The IC includes programmable filters to optimize the laser modulation waveform, which can help in reducing jitter and improving overall signal quality.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3721CCO helps reduce overall system power requirements, which is especially beneficial for dense networking equipment.
  • Compact Size: Its small form factor allows for integration into space-constrained designs, providing flexibility for system architects.

Applications

The MAX3721CCO is ideal for use in:

  • Optical transceivers and transponders
  • SONET/SDH systems
  • High-speed datacom interfaces
  • Metropolitan area networks (MANs)

Technical Specifications

With its advanced features and robust design, the MAX3721CCO laser driver is engineered to meet stringent industry standards. It operates over a wide temperature range and is compatible with a variety of laser diode types. The device also includes comprehensive safety features such as over-temperature protection and laser safety features to ensure reliable operation under various conditions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

In summary, the MAX3721CCO represents Maxim Integrated's commitment to providing high-quality, high-performance solutions for the rapidly evolving field of optical communications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess