EN
  • EN
  • DE

MAX3780CCQ+T

Part No MAX3780CCQ+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703390-MAX3780CCQ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3780CCQ+T CAD Model

Description

Maxim Integrated MAX3780CCQ+T Product Overview

The Maxim Integrated MAX3780CCQ+T is a high-performance, multirate serializer/deserializer (SerDes) integrated circuit designed for the robust transmission of high-speed digital data. This device is optimized for use in applications that require the transfer of data at rates up to 2.488 Gbps, making it an ideal choice for telecommunications, networking, and data communication industries.

The MAX3780CCQ+T is part of Maxim's family of SerDes products that facilitate point-to-point data transmission over printed circuit boards, copper cables, or fiber-optic interfaces. This versatility allows designers to use the same IC for various transmission media, significantly simplifying the design process and reducing time to market.

Key Features

  • High Data Rates: Supports data rates from 155 Mbps to 2.488 Gbps, which covers a wide range of communication protocols including Gigabit Ethernet, Fibre Channel, and SONET/SDH.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3780CCQ+T operates with a minimal power requirement, making it suitable for power-sensitive applications.
  • Jitter Performance: Exhibits excellent jitter performance, ensuring data integrity and reliable communication over long distances and through various transmission media.
  • Compact Packaging: Comes in a compact 100-pin TQFP (Thin Quad Flat Package), which is conducive to space-constrained applications.
  • Temperature Range: Operates over an extended temperature range, making it suitable for industrial environments where temperatures may vary.
  • Integrated Features: Includes on-chip features such as clock recovery, data serialization/deserialization, and signal conditioning, which reduce the need for external components.

Applications

The MAX3780CCQ+T is well-suited for a variety of applications that demand high-speed data transfer and reliability. Key applications include:

  • Telecommunications equipment such as SONET/SDH systems and DWDM (Dense Wavelength Division Multiplexing) systems
  • Data center networking equipment including switches, routers, and storage area networks
  • High-speed data acquisition systems and backplane interconnects
  • Video broadcast and professional A/V systems requiring high data rate signal processing

Overall, the MAX3780CCQ+T from Maxim Integrated is a robust and versatile SerDes solution that offers designers the performance and reliability needed for today's high-speed digital communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess