EN
  • EN
  • DE

MAX3785UTT+

Part No MAX3785UTT+
Manufacturer Maxim Integrated
Catalog RF Filters
Description 6.25GBPS, 1.8V PC BOARD EQUALIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Maxim Integrated
Package Tube
Product Status Active
Frequency 50kHz
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.031" (0.80mm)
Base Product Number MAX3785
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 703401-MAX3785UTT+
Ultra Librarian 3D Model Ultra Librarian MAX3785UTT+ CAD Model

Description

Overview of MAX3785UTT+ from Maxim Integrated

The MAX3785UTT+ is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically tailored for optical networking applications, particularly those requiring high-speed signal detection, such as fiber-optic receivers.

Key Features

  • High Bandwidth: The MAX3785UTT+ boasts an impressive bandwidth, making it suitable for high-speed data communications.
  • Low Power Consumption: Despite its high performance, this TIA maintains low power consumption, which is crucial for thermal management and energy efficiency in dense networking equipment.
  • Single +3.3V Supply: It operates on a single +3.3V power supply, simplifying power management and reducing the complexity of the power supply design.
  • Programmable Bandwidth and Slicing Level: Users can program both the bandwidth and slicing level to match specific application requirements, providing flexibility and fine-tuning capabilities.
  • Small Package Size: The device comes in a tiny 6-pin SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX3785UTT+ is ideally suited for a range of applications, including:

  • SONET/SDH Receivers
  • Gigabit Ethernet Receivers
  • Fiber to the X (FTTX)
  • High-Speed Data Acquisition Systems

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX3785UTT+ meets stringent performance and reliability standards. The device provides excellent signal integrity and has been rigorously tested to perform reliably in a variety of environmental conditions.

Conclusion

With its combination of high-speed performance, low power consumption, programmability, and compact form factor, the MAX3785UTT+ from Maxim Integrated stands out as a superior choice for designers looking to enhance their optical networking solutions. Its versatility and reliability make it a valuable component in any high-speed optical communication system.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2610
TDK Corporation
FILTER LOWPASS AGSM-EGSM/TX SMD
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS 2.4 GHZ SMD
Lowest to $0.6440
TDK Corporation
FILTER LOWPASS 5.425GHZ 0603
Lowest to $0.1571
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4879
TDK Corporation
FILTER HIGHPASS WLAN&BLUETOOTH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0621 $63.4347
16+ $7.4359 $118.9744
25+ $7.2037 $180.0925
34+ $6.9704 $236.9936
43+ $6.7383 $289.7469
58+ $6.0418 $350.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess