EN
  • EN
  • DE

BFCN-1262+

Part No BFCN-1262+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC BAND PASS FILTER, 12100 - 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 12.6GHz Center
Impedance 50Ohm
Bandwidth 1.1 GHz
Insertion Loss 7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 847410-BFCN-1262+
Ultra Librarian 3D Model Ultra Librarian BFCN-1262+ CAD Model

Description

The Mini-Circuits 847410-BFCN-1262+ is a ceramic filter designed for bandpass filtering applications.

  • Frequency: 12.6GHz
  • Bandwidth: 1.1GHz
  • Impedance: 50 Ohm
  • Insertion Loss: 7dB
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting Type: Surface Mount
  • Package / Case: 4-SMD, No Lead
  • Product Status: Active
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Murata Electronics North America
Ceramic Filters (CERAFIL) for FM Receivers
Lowest to $2.0073
Murata Electronics North America
Operating Temperature Range
Lowest to $8.1818
Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $1.9032
Murata Electronics North America
FILTER 10.7 MHZ 400 KHZ BAND SMD
Need more? Email Us
Murata Electronics North America
FILTER 10.7MHZ 110KHZ BAND RADIA
Need more? Email Us
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1221
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7686 $55.0744
9+ $11.2973 $101.6757
14+ $10.9443 $153.2202
19+ $10.5912 $201.2328
25+ $10.2382 $255.9550
33+ $9.1791 $302.9103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess