EN
  • EN
  • DE

SFECF10M7EA00-R0

Part No SFECF10M7EA00-R0
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description CER FILTER 10.7MHZ FM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 10.7MHz Center FM Ceramic Filter 330 kHz 330Ohm 1412 (3531 Metric), 6 PC Pad
Manufacturer Murata Electronics North America
Series CERAFIL®, SFECF
Package Reel - TR
Mounting Surface Mount
Package 1412 (3531 Metric), 6 PC Pad
Family Name SFECF
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number SFECF10M7EA00R0, 490-4679-6, 490-4679-2, 490-4679-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894181-SFECF10M7EA00-R0
Ultra Librarian 3D Model Ultra Librarian SFECF10M7EA00-R0 CAD Model

Description

The SFECF10M7EA00-R0 is a ceramic filter from Murata Electronics North America.

  • Center Frequency: 10.7MHz
  • Bandwidth: 330kHz
  • Impedance: 330Ohm
  • PC Pads: 6
  • Package: Reel
  • Pieces per Package: 2000
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 18 weeks
  • MSL Level: 2A (4 weeks)
  • HTSUS: 8543.70.9960

You May Also Be Interested in

Mini-Circuits
LTCC HPF, 8200 - 21000 MHZ
Lowest to $9.0830
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us
Murata Electronics North America
FILTER 10.7 MHZ 280 KHZ BAND SMD
Lowest to $1.9032
Murata Electronics North America
CER FILTER 10.7MHZ DISCRIMINATOR
Lowest to $2.0374
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $1.1769
Mini-Circuits
LTCC BAND PASS FILTER, 1950 - 31
Lowest to $10.6076
Murata Electronics North America
Ceramic Filters Monolithic 10.7MHz 6.5dB 330Ohm Thru-Hole 3Pin Bulk
Lowest to $0.3269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess