The TMP68HC000N-16 is a 16-bit microprocessor manufactured by Toshiba Semiconductor and Storage. It belongs to the Motorola 68000 family, known for its robust architecture and wide use in various embedded systems.
Applications
- Industrial control systems
- Embedded controllers
- Instrumentation
- Data acquisition systems
- Early personal computers
Features
- 16-bit data bus and 24-bit address bus
- 16 MHz clock speed
- Powerful instruction set
- Multiple addressing modes
- Interrupt handling capability
- On-chip timers and counters
- Low power consumption
- Non-multiplexed address and data buses simplifying interface design
Benefits
- Efficient processing of data due to the 16-bit architecture.
- Capability to address a large memory space with the 24-bit address bus.
- Versatile application possibilities due to the flexible instruction set.
- Easy integration into systems with various peripheral devices.
- Real-time processing capabilities using on-chip timers and interrupts.
- Reduced power consumption which is suitable for battery-operated applications.
- Simplified system design because of non-multiplexed buses.
Additional Details
The TMP68HC000N-16 operates at a clock frequency of 16 MHz. It typically requires a 5V power supply. The package type is usually a DIP (Dual In-line Package), which makes it easier to prototype and experiment with. The architecture supports both user and supervisor modes, providing a level of system security. This microprocessor is often used in applications where a balance of processing power and low power consumption is required. It provides a cost-effective solution for various embedded applications.