EN
  • EN
  • DE

MAX3790CCQ+

Part No MAX3790CCQ+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE TXRX QUAD 2.5GBPS TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number MAX379
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 211205-MAX3790CCQ+
Ultra Librarian 3D Model Ultra Librarian MAX3790CCQ+ CAD Model

Description

The MAX3790CCQ+ is a high-performance, compact, and power-efficient transimpedance amplifier (TIA) designed by Maxim Integrated. This advanced semiconductor device is engineered to meet the demanding requirements of fiber optic communication systems, specifically targeting applications that require the conversion of optical signals into electrical signals with high sensitivity and bandwidth.

Key Features

  • High Bandwidth: The MAX3790CCQ+ offers a wide bandwidth, making it suitable for high-speed data transmission applications.
  • Low Noise: Designed with noise minimization in mind, this TIA ensures a clean signal conversion, which is critical for maintaining signal integrity in communication systems.
  • Adjustable Gain: Users can adjust the gain settings, providing flexibility and the ability to fine-tune performance for specific system requirements.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management and integration into existing systems.
  • Low Power Consumption: With an emphasis on power efficiency, the MAX3790CCQ+ helps reduce overall system power requirements, which is beneficial for both portable and stationary applications.

Applications

  • Fiber-to-the-Home (FTTH) Networks
  • SONET/SDH Systems
  • 10 Gigabit Ethernet
  • Optical Network Infrastructure
  • High-Speed Data Acquisition Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX3790CCQ+ is no exception and is manufactured to the highest standards to ensure consistent performance and durability. With Maxim's reputation in the industry, users can trust the MAX3790CCQ+ for their critical communication applications.

Package and Availability

The MAX3790CCQ+ comes in a compact QFN package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications. This product is available through Maxim Integrated's distribution network, ensuring easy access and timely delivery to meet project deadlines.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4204 $80.8408
4+ $33.1658 $132.6632
6+ $32.1286 $192.7716
8+ $31.0926 $248.7408
10+ $30.0566 $300.5660
13+ $26.9473 $350.3149
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess