EN
  • EN
  • DE

MAX3803UBP-T

Part No MAX3803UBP-T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC EQUALIZER 20UCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Equalizer
Mounting Type Surface Mount
Package / Case 20-WFBGA, CSPBGA
Supplier Device Package 20-UCSP (2.03x2.54)
Base Product Number MAX3803
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 211214-MAX3803UBP-T
Ultra Librarian 3D Model Ultra Librarian MAX3803UBP-T CAD Model

Description

Maxim Integrated MAX3803UBP-T Product Overview

The MAX3803UBP-T from Maxim Integrated is a high-performance, compact, and power-efficient signal conditioning IC designed to enhance the integrity of high-speed signals. This component is particularly well-suited for applications in data communication and networking equipment, such as switches, routers, and data storage systems, where maintaining signal quality over long distances or through connectors and backplanes is critical.

The MAX3803UBP-T operates at a wide frequency range, making it versatile for various high-speed data rates. It is optimized for differential signals and provides both equalization and pre-emphasis, which are essential for compensating for losses in printed circuit board (PCB) traces, cables, and connectors. This feature ensures that the signal maintains its integrity from the transmitter to the receiver, thus improving the overall performance of the communication system.

One of the key benefits of the MAX3803UBP-T is its low power consumption. This makes it an ideal choice for systems where thermal management and energy efficiency are important considerations. Additionally, the device comes in a compact package, which is beneficial for space-constrained applications where PCB real estate is at a premium.

The device is easy to integrate into existing designs, thanks to its user-friendly interface and minimal external component requirements. It supports hot-plug operation, which allows for the addition or removal of system components without the need to power down the entire system. This feature is particularly useful in server farms and data centers, where uptime is critical.

With its robust design and advanced signal conditioning capabilities, the MAX3803UBP-T is a reliable solution for maintaining signal quality in high-speed data transmission. It ensures that systems can handle the demands of increased data volume and speed without sacrificing reliability or performance.

Overall, the MAX3803UBP-T from Maxim Integrated is a smart choice for designers looking to enhance their data communication systems with a signal conditioning component that offers high performance, flexibility, and efficiency.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,361 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess