Maxim Integrated MAX3873EGP Overview
The MAX3873EGP from Maxim Integrated is a high-performance, low-power clock recovery and data retiming integrated circuit (IC) designed for use in demanding applications such as fiber optic transceivers, SONET/SDH equipment, and other high-speed data communication systems. This advanced IC is capable of handling data rates from 155Mbps to 2.7Gbps, making it a versatile solution for a wide range of network infrastructure equipment.
Key Features
- Data Rate Flexibility: The MAX3873EGP supports a broad range of data rates, from 155Mbps to 2.7Gbps, allowing it to be used in various applications across multiple network standards.
- Loss of Signal Detection: This IC includes a loss of signal (LOS) detection feature that provides a reliable indication of signal presence, which is critical for maintaining the integrity of data communication.
- Jitter Performance: With excellent jitter performance, the MAX3873EGP ensures high-quality signal recovery and timing, which is essential for maintaining data integrity over long distances and through various network elements.
- Low Power Consumption: Maxim Integrated has designed this IC with power efficiency in mind, making it suitable for applications where power conservation is essential.
- Compact Package: The MAX3873EGP is available in a small 32-pin QFN package, which is ideal for space-constrained applications.
Applications
The versatility and high performance of the MAX3873EGP make it suitable for a range of applications, including:
- Fiber optic transceivers and modules
- SONET/SDH and Gigabit Ethernet equipment
- Backplane interconnects
- Test and measurement systems
Technical Specifications
The MAX3873EGP offers a range of technical specifications that underscore its capabilities:
- Voltage Supply: 3.135V to 3.465V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 32-VFQFN Exposed Pad
With its advanced features and robust performance, the MAX3873EGP from Maxim Integrated is an ideal choice for designers looking to implement reliable clock recovery and data retiming functionality in their high-speed networking and communication systems.