EN
  • EN
  • DE

MAX3875EHJ-T

Part No MAX3875EHJ-T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 311581-MAX3875EHJ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3875EHJ-T CAD Model

Description

Maxim Integrated MAX3875EHJ-T: High-Performance 2.5Gbps Clock Recovery and Data Retiming IC

The MAX3875EHJ-T from Maxim Integrated is a cutting-edge clock recovery and data retiming integrated circuit (IC) designed to cater to the demanding requirements of high-speed data communication systems. This device is a part of Maxim's family of high-performance solutions aimed at facilitating the efficient transmission and reception of data across optical and copper media.

Key Features

  • Data Rate: The MAX3875EHJ-T is capable of handling data rates up to 2.5Gbps, making it ideal for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Jitter Performance: It boasts excellent jitter performance that ensures data integrity and reliable operation in systems where high precision and minimal signal distortion are critical.
  • Integration: This IC integrates a phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), which simplifies design and reduces external component requirements.
  • Power Supply: The device operates from a single +3.3V power supply, which contributes to its ease of use and system power management.
  • Form Factor: Housed in a compact 32-pin QFN package, the MAX3875EHJ-T is designed for space-constrained applications without compromising performance.

Applications

The versatility of the MAX3875EHJ-T makes it suitable for a variety of high-speed data communication applications:

  • SONET/SDH and DWDM Systems
  • Fiber Channel Networks
  • Gigabit Ethernet Equipment
  • Add/Drop Multiplexers
  • Transmission Systems

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3875EHJ-T is no exception. It is built to meet the stringent requirements of communication infrastructure, ensuring long-term performance and stability. In addition, Maxim provides comprehensive technical support and documentation to assist designers in integrating this IC into their systems with confidence.

Overall, the MAX3875EHJ-T from Maxim Integrated represents a powerful solution for designers looking to implement high-speed clock recovery and data retiming functions in their communication systems. Its high data rate capability, excellent jitter performance, and integrated features make it an invaluable component in modern data communication infrastructures.

You May Also Be Interested in

Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess