EN
  • EN
  • DE
  • IT

MAX388EPN+

Part No MAX388EPN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 3kOhm
Channel-to-Channel Matching (ΔRon) 300Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX388
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 715159-MAX388EPN+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX388EPN+ CAD Model

Description

The MAX388EPN+ is a high-performance, precision analog microcontroller from Maxim Integrated, designed to cater to a wide array of applications requiring accurate analog signal processing. This microcontroller integrates advanced analog features with a powerful 8051-compatible microprocessor, making it an ideal choice for industrial control systems, process automation, instrumentation, and smart sensors.

Key Features

  • High-precision analog capabilities: The device boasts a multichannel, 12-bit analog-to-digital converter (ADC) with a high sampling rate, ensuring accurate and rapid signal acquisition. Additionally, it includes a 12-bit digital-to-analog converter (DAC) for precise output control.
  • Integrated microprocessor: At the heart of the MAX388EPN+ is a powerful 8051-compatible microprocessor that provides robust control capabilities and efficient data processing, enabling complex system management and algorithm execution.
  • Robust communication interfaces: With built-in serial communication interfaces such as SPI, UART, and I²C, the MAX388EPN+ allows seamless integration with other components and systems, facilitating easy data exchange and connectivity.
  • Low power consumption: Designed with power efficiency in mind, the device operates with a minimal power requirement, making it suitable for battery-powered and energy-sensitive applications.
  • Extended temperature range: The MAX388EPN+ is built to perform reliably in a wide temperature range, ensuring stability and functionality in harsh environmental conditions.

Applications

The versatility of the MAX388EPN+ makes it a prime choice for numerous applications, including:

  • Process control and automation
  • Data acquisition systems
  • Industrial instrumentation
  • Smart sensor interfacing
  • Medical devices
  • Environmental monitoring systems

With its combination of precision analog components, a robust microprocessor, and multiple communication interfaces, the MAX388EPN+ from Maxim Integrated stands out as a comprehensive solution for sophisticated analog and digital processing needs. Its reliable performance and adaptability make it a valuable asset in any high-tech application requiring precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6664 $57.9984
13+ $7.9315 $103.1095
20+ $7.6836 $153.6720
27+ $7.4357 $200.7639
35+ $7.1879 $251.5765
47+ $6.4443 $302.8821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess