EN
  • EN
  • DE

MAX3890ECBDNAA+

Part No MAX3890ECBDNAA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703443-MAX3890ECBDNAA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3890ECBDNAA+ CAD Model

Description

The MAX3890ECBDNAA+ is a highly sophisticated and versatile product from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal engineering solutions. This component is designed to cater to the demanding needs of high-speed communication networks, offering exceptional performance and reliability.

At the core of the MAX3890ECBDNAA+ is its capability to function as a 10.7Gbps Serial-to-Parallel Data Converter. The device is engineered for next-generation high-speed data transmission systems, making it an ideal solution for applications such as SONET/SDH, Ethernet, Fibre Channel, and other data communication protocols.

The device features a differential serial input and a parallel LVDS (Low Voltage Differential Signaling) output, which allows it to maintain signal integrity over long distances and in noisy environments. This makes it highly suitable for complex and sensitive electronic systems that require robust data transmission capabilities.

The MAX3890ECBDNAA+ also boasts a Low Power Consumption, which is critical in today's energy-conscious market. Its power efficiency does not compromise its performance, ensuring that users can enjoy high-speed data transfers without the burden of excessive power usage.

Furthermore, this product comes in a compact form factor. The Surface Mount package enables easy integration into various circuit designs, providing designers with greater flexibility and convenience when incorporating the MAX3890ECBDNAA+ into their systems.

Maxim Integrated has equipped the MAX3890ECBDNAA+ with a range of built-in features to enhance its performance and usability. These include On-Chip Termination Resistors for improved signal matching, and Hot-Pluggable capabilities which allow for the device to be added or removed without the need to power down the system.

In summary, the MAX3890ECBDNAA+ from Maxim Integrated is a cutting-edge solution for high-speed data conversion and transmission. Its combination of speed, power efficiency, and integration-friendly design make it a top choice for engineers and designers looking to push the boundaries of communication technology.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess