EN
  • EN
  • DE

MAX3930E/D

Part No MAX3930E/D
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703448-MAX3930E/D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3930E/D CAD Model

Description

The MAX3930E/D from Maxim Integrated is a high-performance, direct-modulated laser driver designed for 10Gbps transceiver modules for fiber optic communications. This advanced integrated circuit is tailored to drive a semiconductor laser diode in applications such as 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission systems that utilize optical fiber technology.

Featuring a differential input and an automatic power control (APC) loop, the MAX3930E/D ensures precise modulation and bias currents for the laser diode, optimizing performance and maintaining stable operation over various conditions. The device is capable of delivering modulation currents up to 85mA and bias currents up to 100mA, making it versatile for different laser diode requirements.

The MAX3930E/D supports various modulation formats, including Non-Return-to-Zero (NRZ) signaling, and is compatible with both single-mode and multimode fibers. Its high-speed operation is complemented by a low power dissipation, which is crucial for minimizing heat generation in compact transceiver modules.

This laser driver integrates safety features such as a transmit disable function, which allows the laser to be safely turned off when not in use or during system fault conditions. Additionally, the device includes comprehensive diagnostic features, enabling real-time monitoring of the laser diode's operating conditions, which is essential for system reliability and longevity.

The MAX3930E/D is available in a compact, surface-mount package that is conducive to the space-constrained environments typical of optical networking equipment. Its small form factor, combined with low external component count, facilitates the design of compact optical modules while reducing overall system costs.

Developers seeking to create high-speed optical communication systems will find the MAX3930E/D an ideal solution for their laser driving needs, offering a blend of performance, integration, and reliability that is synonymous with Maxim Integrated's commitment to quality in the field of fiber optic communications.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $1.9081

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess