EN
  • EN
  • DE

MAX3941ETG

Part No MAX3941ETG
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 10Gbps EAM Driver with Integrated Bias Network | IC EAM DRIVER 10GBPS 24-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Driver
Supply Voltage (V) -5.5V ~ -4.9V
Supply Current 140mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Family Part Number MAX3941
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213395-MAX3941ETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3941ETG CAD Model

Description

Maxim Integrated's MAX3941ETG: A High-Speed Laser Driver for Optical Networking

The MAX3941ETG is a state-of-the-art laser driver designed by Maxim Integrated for use in fiber optic networks. This high-performance component is tailored for 10Gbps transmitters and is particularly suitable for applications such as Ethernet, Fiber Channel, and SONET/SDH platforms. Its compact design and advanced technology make it an ideal choice for engineers looking to enhance the speed and reliability of optical communication systems.

With a focus on flexibility and efficiency, the MAX3941ETG offers a wide range of features that cater to the needs of high-speed data transmission. The laser driver operates from a single +3.3V supply and can deliver modulation currents up to 85mA and bias currents up to 100mA. This ensures that the device can drive a variety of lasers, including directly modulated distributed feedback (DFB) lasers, vertical cavity surface-emitting lasers (VCSELs), and Fabry-Perot (FP) lasers.

The MAX3941ETG incorporates automatic power control (APC) and temperature compensation to maintain consistent optical output power over temperature and lifetime, which is crucial for maintaining the integrity of the data being transmitted. The device also features safety measures such as a laser safety circuit and a hardware interrupt feature that provides added protection to the laser diode against over-current conditions.

Designed with ease of use in mind, the MAX3941ETG comes in a compact 24-pin TQFN package with an exposed pad. This small footprint allows for integration into space-constrained modules while providing excellent thermal performance. Furthermore, the device includes a comprehensive digital diagnostic interface that enables real-time monitoring and control, enhancing the ability to maintain optimal performance throughout the product's lifecycle.

In summary, the MAX3941ETG from Maxim Integrated is an essential component for developers looking to push the boundaries of optical network performance. Its combination of high-speed capabilities, robust safety features, and compact design make it a leading choice for next-generation optical transmission systems.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2194 $62.2194
2+ $51.0518 $102.1036
4+ $49.4565 $197.8260
5+ $47.8611 $239.3055
6+ $46.2657 $277.5942
8+ $41.4796 $331.8368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,948 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess