EN
  • EN
  • DE

UC5601QP

Part No UC5601QP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 5V SCSI TERMINATOR 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 137525-UC5601QP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC5601QP CAD Model

Description

The UC5601QP is a high-performance integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to cater to a wide range of applications, particularly in power management solutions. It is a testament to Texas Instruments' commitment to delivering innovative and reliable components for the electronics industry.

Key Features

  • Efficiency: The UC5601QP is engineered to optimize power efficiency, which is crucial for battery-operated devices and energy-sensitive applications.
  • Versatility: With its flexible design, this IC can be integrated into various electronic systems, making it suitable for consumer electronics, automotive, industrial, and communication devices.
  • Robustness: Texas Instruments is known for its durable products, and the UC5601QP is no exception. It is built to withstand harsh conditions and provide consistent performance over time.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the UC5601QP offers superior performance that meets the demands of modern electronic systems.

Applications

The UC5601QP is incredibly versatile and can be used in a multitude of applications. It is particularly well-suited for power supply control in both isolated and non-isolated configurations. Its robustness and high efficiency make it an excellent choice for:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Power management modules

Why Choose UC5601QP?

Choosing the UC5601QP for your electronic designs means selecting a product that offers reliability, efficiency, and the quality assurance of Texas Instruments. With its advanced features and versatile applications, the UC5601QP stands out as a smart choice for designers looking to enhance the power management capabilities of their electronic products.

In conclusion, the UC5601QP from Texas Instruments represents a blend of innovative design, high-quality manufacturing, and performance efficiency, making it an indispensable component for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess