EN
  • EN
  • DE

MAX3949ETE+

Part No MAX3949ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DVR AC-COUPLED 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Laser Diode Driver
Data Rate 11.3Gbps
Number of Channels 1
Operating Supply Voltage 2.95 V ~ 3.63 V
Operating Supply Current 55mA
Current - Modulation 85mA
Current - Bias 105mA
Operating Temperature Range -40°C ~ 95°C
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Mounting SMD
Win Source Part Number 703460-MAX3949ETE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name MAX3949ETE+
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3949ETE+ CAD Model

Description

Maxim Integrated's MAX3949ETE+: High-Speed Laser Driver

The MAX3949ETE+ is a cutting-edge laser driver designed by Maxim Integrated, tailored for 10Gbps fiber optic transmitters. This compact and efficient device is engineered to meet the stringent requirements of high-speed communication networks, making it an ideal solution for various applications such as Ethernet, Fibre Channel, and SONET/SDH systems.

Key Features

  • High-Speed Performance: The MAX3949ETE+ is capable of driving lasers at data rates up to 11.3Gbps, ensuring compatibility with the fastest communication standards.
  • Low Power Dissipation: With its focus on efficiency, this laser driver minimizes power consumption, which is crucial for reducing heat and improving the reliability of communication systems.
  • Automatic Power Control (APC): The device includes an APC loop that maintains constant optical output power, compensating for temperature and aging effects on the laser diode.
  • Extinction Ratio Control (ERC): ERC functionality ensures precise control over the laser modulation, which is vital for maintaining signal integrity over long distances.
  • Small Form Factor: Housed in a compact 16-pin TQFN package, the MAX3949ETE+ saves valuable board space, making it suitable for dense circuit designs.

Applications

  • 10 Gigabit Ethernet Transceivers
  • 10G Fibre Channel Transmitters
  • SONET/SDH Equipment
  • High-Speed Datacom and Telecom Systems

The MAX3949ETE+ is designed to interface seamlessly with a variety of laser diodes and monitoring photodiodes. Its programmable features and robust design ensure that it can be easily integrated into a wide range of optical modules, from SFP+ to XFP and beyond. Maxim Integrated's commitment to quality and performance is evident in the MAX3949ETE+, making it a top choice for designers looking to enhance their high-speed optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 1.25GB 5.5V 10MSOP / Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7568 $60.8112
21+ $5.5440 $116.4240
33+ $5.3708 $177.2364
45+ $5.1975 $233.8875
58+ $5.0243 $291.4094
77+ $4.5045 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess