EN
  • EN
  • DE

MAX4003EUA+T/K

Part No MAX4003EUA+T/K
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703484-MAX4003EUA+T/K
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4003EUA+T/K CAD Model

Description

Maxim Integrated MAX4003EUA+T/K Low-Cost, Low-Power, SOT23, Micropower Logarithmic Amplifier

The MAX4003EUA+T/K from Maxim Integrated is a highly integrated logarithmic amplifier designed to provide precision and low-power operation in a compact SOT23 package. This device is ideal for a variety of applications that require a wide dynamic range, such as optical networks, wireless systems, and sensor signal processing. The MAX4003EUA+T/K is engineered to deliver a logarithmic voltage output that is proportional to the logarithm of the input voltage, which allows for a wide input range while maintaining excellent linearity.

With its low-power consumption, the MAX4003EUA+T/K is an excellent choice for battery-powered devices and portable applications. It operates from a single +2.7V to +5.5V supply, making it versatile for use in various electronic systems. The device also features a fast response time, which is critical for real-time monitoring and control applications.

The MAX4003EUA+T/K boasts an impressive dynamic range of 92dB at 1MHz, ensuring accurate performance across a broad range of input signals. Additionally, it has a high accuracy of ±1dB error over the 50dB dynamic range, which is essential for systems that require precise signal representation.

The compact SOT23 package of the MAX4003EUA+T/K makes it an excellent choice for space-constrained applications. Its small footprint allows for integration into designs where board space is at a premium without sacrificing performance. Furthermore, the device is supplied on tape and reel, which facilitates efficient handling and placement during the manufacturing process, making it suitable for high-volume production.

Overall, the Maxim Integrated MAX4003EUA+T/K is a robust and reliable solution for designers looking to implement logarithmic amplification with minimal power draw and space requirements. Its combination of low cost, small size, and high performance makes it a versatile component for a wide array of electronic products.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8267 $57.9204
30+ $3.9604 $118.8120
46+ $3.8366 $176.4836
63+ $3.7129 $233.9127
81+ $3.5890 $290.7090
108+ $3.2178 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess