EN
  • EN
  • DE

AD9959BCPZ

Part No AD9959BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer 500MHz 4-DAC 10bit Serial 56-Pin LFCSP EP Tray / IC DDS QUAD 10BIT DAC 56LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 10 b
Master fclk 500MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.71 V to 1.96 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-LFCSP-VQ (8x8)
Win Source Part Number 084610-AD9959BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9959
Introduction Date July 08, 2005
ECCN EAR99
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9959BCPZ CAD Model

Description

AD9959BCPZ - High-Performance, 4-Channel, 500 MSPS DDS from Analog Devices Inc.

The AD9959BCPZ is a state-of-the-art, 4-channel Direct Digital Synthesis (DDS) device capable of generating high-performance sine and cosine waves with a frequency output of up to 500 MHz. Manufactured by Analog Devices Inc., this integrated circuit is designed to deliver exceptional performance for complex waveform generation, making it an ideal solution for a wide range of applications including communications, instrumentation, and radar systems.

Key Features:

  • Multiple Channels: The AD9959 features four independent DDS channels, each with its own 32-bit frequency tuning word, allowing for fine frequency resolution and phase offsets adjustments.
  • High-Speed Operation: With a maximum clock speed of 500 MSPS (Mega Samples Per Second), the AD9959BCPZ can achieve high-frequency outputs, making it suitable for high-speed applications.
  • Programmable Modulation: It supports amplitude, frequency, and phase modulation, providing flexibility to adapt to various modulation schemes.
  • Synchronization Capabilities: The device can be synchronized with other AD9959 chips, allowing for multi-channel applications where phase coherency and channel synchronization are critical.
  • Fine Resolution: The high-resolution 32-bit tuning word enables extremely fine frequency resolution, allowing precise control over the output waveform.
  • Integrated RAM: The onboard RAM facilitates complex waveform generation without the need for constant external updates.
  • Power Efficiency: The AD9959BCPZ is designed for low power consumption, which is crucial for power-sensitive applications.
  • Compact Packaging: Housed in a compact 56-lead LFCSP (Lead Frame Chip Scale Package), the AD9959BCPZ is optimized for space-constrained applications.

Applications:

The versatility of the AD9959BCPZ makes it suitable for a variety of applications, including but not limited to:

  • Wireless Communication Systems
  • Signal Generators and Arbitrary Waveform Generators
  • Test and Measurement Equipment
  • Phased Array Radar Systems
  • Electronic Warfare and Defense Systems

With its robust feature set and high-speed capabilities, the AD9959BCPZ from Analog Devices Inc. is an exceptional choice for designers looking to implement advanced DDS technology in their systems.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS DAC 14BIT 1.8V 48-TQFP
Lowest to $22.4637
Analog Devices Inc.
400 MSPS, 14-Bit, 1.8 V CMOS Direct Digital Synthesizer | IC DDS 400MHZ 14BIT 48TQFP
Lowest to $90.2256
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $8.3158
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $124.0602

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess