EN
  • EN
  • DE

MAX4081SAUA+T

Part No MAX4081SAUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 150KHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 150kHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 103μA
Dual Supply Voltage (±) 4.5 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 703548-MAX4081SAUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4081
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX4081SAUA+T CAD Model

Description

Maxim Integrated MAX4081SAUA+T Current-Sense Amplifier

The Maxim Integrated MAX4081SAUA+T is a high-side current-sense amplifier designed to monitor the current flowing through power supply lines, motor controls, battery chargers, and other similar applications. Its main feature is the ability to accurately measure the voltage across a shunt resistor placed in series with the load, thus allowing the monitoring of the current without interfering with the ground path of the load.

This precision current-sense amplifier comes in a compact 8-pin µMAX package, making it suitable for space-constrained applications. It operates over a wide supply voltage range from 3V to 76V, providing a versatile solution for systems with varying power requirements. The MAX4081SAUA+T also boasts a low input offset voltage, which enhances its accuracy in current measurement.

One of the standout features of the MAX4081SAUA+T is its high-side current sensing capability, which allows it to measure the current in systems where the ground return path cannot be disturbed. This is particularly useful in battery-powered applications where maintaining the integrity of the ground path is critical. Furthermore, the device offers a high voltage gain of 20V/V, enabling the detection of small voltage drops across the shunt resistor, translating into accurate current measurements.

The MAX4081SAUA+T also includes a wide bandwidth of 500kHz, which is ideal for capturing transient events and for use in fast-switching power supply applications. Additionally, the device features a low quiescent current, which helps to minimize power consumption when the system is in idle mode or in power-sensitive applications.

For ease of integration into various systems, the MAX4081SAUA+T provides an output that interfaces directly with ADCs or microcontrollers, enabling digital monitoring and control of the current. Its robust design includes protection against electrostatic discharge (ESD) and has an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Overall, the Maxim Integrated MAX4081SAUA+T is a powerful solution for high-accuracy current sensing needs, combining precision, versatility, and durability in a small package, suitable for a wide array of industrial, automotive, and consumer applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0676 $54.4056
14+ $7.4401 $104.1614
21+ $7.2076 $151.3596
29+ $6.9751 $202.2779
38+ $6.7426 $256.2188
50+ $6.0451 $302.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess