EN
  • EN
  • DE

MAX409CUE+

Part No MAX409CUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703566-MAX409CUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX409CUE+ CAD Model

Description

Maxim Integrated MAX409CUE+ Precision Operational Amplifier

The MAX409CUE+ is a high-performance, low-power precision operational amplifier from Maxim Integrated. It is designed to offer a blend of features that make it ideal for a wide range of applications, including sensor interfacing, data acquisition systems, and industrial control systems.

Key Features:

  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances measurement accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise characteristics, the MAX409CUE+ ensures a clean signal amplification, making it suitable for audio and instrumentation applications.
  • High Gain Bandwidth Product: The operational amplifier features a high gain bandwidth product, enabling it to handle a wide range of frequencies without significant gain reduction.
  • Power Efficiency: It operates with low power consumption, which is crucial for battery-powered and portable devices.
  • Rail-to-Rail Output: The device can swing its output voltage close to the power supply rails, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: It is capable of operating from a single supply voltage, simplifying the power supply design and making it ideal for space-constrained applications.

Applications:

  • Instrumentation
  • Data Acquisition Systems
  • Sensor Interface
  • Process Control
  • Medical Devices

The MAX409CUE+ comes in a 16-pin TSSOP package, which is compact and suitable for space-saving PCB designs. Its extended temperature range ensures reliable operation in both commercial and industrial environments. With its precision specifications and robust design, the MAX409CUE+ from Maxim Integrated is an excellent choice for engineers and designers looking for a reliable operational amplifier to enhance their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess