EN
  • EN
  • DE

MAX4106ESA

Part No MAX4106ESA
Manufacturer Maxim Integrated
Description 350MHz, Ultra-Low-Noise Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213472-MAX4106ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4106ESA CAD Model

Description

MAX4106ESA: High-Speed, Low-Distortion, Voltage-Feedback Op Amp

The MAX4106ESA from Maxim Integrated is a high-performance operational amplifier (op amp) designed for video and RF signal processing applications. This voltage-feedback op amp boasts a remarkable combination of high-speed operation and low distortion, making it an ideal choice for a wide range of demanding applications.

With a bandwidth of 175MHz at a gain of +2 (Voltage Follower), the MAX4106ESA provides the necessary speed for high-resolution video signal processing. Its fast slew rate of 600V/μs ensures that signals are amplified with minimal distortion, preserving the integrity of the original signal.

The device operates from a single +3.3V to +5.5V supply or from dual ±1.65V to ±2.75V supplies, providing flexibility in various circuit configurations. The MAX4106ESA also features a low differential gain and phase error, which is critical for maintaining signal fidelity in video applications. Its differential gain is 0.01%, and the differential phase is 0.01°, ensuring that the video signals are reproduced with high accuracy and minimal color distortion.

In addition to its impressive video signal processing capabilities, the MAX4106ESA is also suitable for RF applications due to its excellent dynamic performance. It has a low harmonic distortion, with third-order intermodulation distortion (IMD3) typically at -75dBc with a 100MHz input frequency, making it a reliable choice for maintaining signal purity in communication systems.

The MAX4106ESA comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Whether it's for high-definition video systems, broadcast equipment, or high-frequency RF circuits, the MAX4106ESA delivers the precision and speed required for superior signal amplification. Maxim Integrated's commitment to quality and performance is evident in this robust, versatile op amp.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess