EN
  • EN
  • DE

MAX411FEUE+

Part No MAX411FEUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703586-MAX411FEUE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX411FEUE+ CAD Model

Description

Maxim Integrated MAX411FEUE+ Precision Operational Amplifier

The Maxim Integrated MAX411FEUE+ is a high-performance precision operational amplifier (op-amp) designed to offer a perfect blend of features that make it suitable for a wide range of applications. This device is known for its low noise, high output drive capability, and low input bias currents, making it an ideal choice for sensor amplifiers, filters, and many other circuits that require high precision and stability.

The MAX411FEUE+ operates from a single supply voltage ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V. This flexibility in power supply requirements allows the op-amp to be used in various systems without the need for additional power regulation components. The device also features a low input offset voltage of 250µV (max) and low input bias current of 1nA (max), which are critical parameters for precision applications.

With a gain-bandwidth product of 2.4MHz and a slew rate of 2.5V/µs, the MAX411FEUE+ provides a good balance between speed and power consumption. This makes it a suitable choice for battery-powered devices, medical instruments, and portable equipment where power efficiency is essential. Additionally, the op-amp has a quiescent current of just 350µA, further enhancing its appeal in power-sensitive designs.

The MAX411FEUE+ comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. It also features a high output drive capability of ±25mA, allowing it to drive heavier loads when necessary. The device is characterized for operation over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions.

In summary, the Maxim Integrated MAX411FEUE+ is a versatile and reliable precision operational amplifier that combines low power consumption with high precision and robust performance. Its comprehensive feature set makes it a top choice for designers looking for an op-amp that delivers consistent results across a broad spectrum of applications.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess