The MAX4138EWG from Maxim Integrated is a high-performance operational amplifier (op-amp) designed for precision analog applications. It is particularly well-suited for battery-powered and portable devices due to its low-voltage operation and power efficiency. This op-amp offers a unique combination of features that make it ideal for a wide range of applications, including sensor interfacing, data acquisition systems, and medical instrumentation.
Key Features
- Low Voltage Operation: The MAX4138EWG can operate from a single +2.7V to +5.5V power supply, making it an excellent choice for applications where power availability is limited.
- Low Power Consumption: With a quiescent current of just 500µA, this op-amp helps to extend battery life in portable devices.
- High Precision: It offers a low input offset voltage and drift over temperature, ensuring accurate signal amplification for precision applications.
- Rail-to-Rail Output: The rail-to-rail output stage allows for a wider dynamic range, making full use of the supply voltage.
- Unity-Gain Stable: The device is stable with capacitive loads, ensuring reliable performance in feedback applications.
Applications
- Portable Instrumentation
- Battery-Powered Devices
- Sensor Signal Conditioning
- Data Acquisition Systems
- Medical Devices
Package and Availability
The MAX4138EWG is offered in a 24-pin SOIC (EWG) package, which is designed for surface-mount technology (SMT) and is well-suited for compact PCB layouts. It is available for order from Maxim Integrated and its authorized distributors. Designers and engineers can rely on this op-amp to deliver consistent, high-quality performance in their sophisticated electronic systems.
For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or contact their technical support team for personalized assistance.