EN
  • EN
  • DE

MAX4168EUB+T

Part No MAX4168EUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 350μV
Operating Supply Current 1.3mA
Channel Output Current 125mA
Supply Voltage - Operating 2.7 V to 6.5 V, ±1.35 V to 3.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 110586-MAX4168EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4168EUB+T CAD Model

Description

Maxim Integrated MAX4168EUB+T Operational Amplifier

The MAX4168EUB+T from Maxim Integrated is a high-performance, low-power operational amplifier that is designed to cater to a wide array of applications requiring precision and efficiency. This operational amplifier stands out for its compact µMAX package, which is ideal for space-constrained applications without compromising on functionality or performance.

With a supply voltage range of 2.7V to 5.5V, the MAX4168EUB+T is perfect for battery-operated devices and low-voltage systems. It is optimized for low-voltage single-supply operation, which makes it highly versatile for use in portable equipment. The device features a rail-to-rail output stage, which ensures that the output can swing close to the supply rails, maximizing the dynamic range in low supply voltage applications.

The MAX4168EUB+T boasts a high gain-bandwidth product of 10MHz and a slew rate of 10V/µs, providing excellent dynamic response for closed-loop gain settings. This makes it suitable for applications such as filters, amplifiers, and other signal processing tasks that require high-speed performance.

Moreover, the operational amplifier offers a low input bias current and low offset voltage, which are critical for precision applications. This ensures that the signal integrity is maintained, and the accuracy of the amplification is preserved, making it ideal for sensor interfacing, A/D converter driving, and many other precision analog circuits.

The device also features a shutdown mode, which reduces the supply current to just 1µA, thereby extending the battery life in portable applications. This is particularly useful in power-sensitive designs where energy efficiency is paramount.

In summary, the MAX4168EUB+T operational amplifier from Maxim Integrated is a reliable and versatile component that provides excellent performance in a miniature package. With its low-voltage operation, rail-to-rail output, high speed, and precision characteristics, it is an excellent choice for designers looking to optimize their analog circuitry in both portable and stationary applications.

Key Features:

  • Supply Voltage Range: 2.7V to 5.5V
  • µMAX Package for Space-Constrained Applications
  • Rail-to-Rail Output
  • Gain-Bandwidth Product: 10MHz
  • Slew Rate: 10V/µs
  • Low Input Bias Current
  • Low Offset Voltage
  • Shutdown Mode Reduces Supply Current to 1µA

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess