EN
  • EN
  • DE

MAX4173ESA+T

Part No MAX4173ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703614-MAX4173ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4173ESA+T CAD Model

Description

Maxim Integrated MAX4173ESA+T Current-Sense Amplifier

The MAX4173ESA+T is a high-performance, low-cost, current-sense amplifier from Maxim Integrated, designed for precision current measurement applications. This device is particularly well-suited for applications that require accurate monitoring of current flow through a shunt resistor, making it an ideal choice for power management systems, battery chargers, and overcurrent protection circuits.

Featuring a wide input common-mode voltage range from -5V to +28V, the MAX4173ESA+T is versatile and can operate in a variety of circuit configurations. This range allows the device to handle systems with varying ground potentials and to measure current in both high-side and low-side applications. The amplifier's high accuracy and low offset voltage ensure precise current measurement, which is critical for maintaining system efficiency and safety.

The MAX4173ESA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. Despite its compact size, it offers a robust feature set, including a fast 400kHz bandwidth that enables quick response to changes in load current. Additionally, the device boasts a low supply current of just 100µA, which contributes to energy savings in battery-powered devices.

With a gain of 20V/V, the MAX4173ESA+T provides a scaled voltage output that is directly proportional to the current passing through the shunt resistor. This allows for easy interfacing with analog-to-digital converters (ADCs) or microcontrollers for further signal processing and analysis. The device also includes integrated precision resistors which simplify the design process by reducing the number of external components required.

The MAX4173ESA+T is available in tape and reel packaging, denoted by the "+T" suffix, making it suitable for automated assembly processes and high-volume production. Its robust design and comprehensive features make it an excellent choice for designers looking for a reliable and cost-effective solution for current sensing in industrial, automotive, and consumer applications.

With Maxim Integrated's commitment to quality, the MAX4173ESA+T is a reliable component that will enhance the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess