EN
  • EN
  • DE

SMTRA440-9-6ET

Part No SMTRA440-9-6ET
Manufacturer RAF Electronic Hardware
Catalog Hardware, Fasteners, Accessories
Description SMTRA440-9-6ET PEM Mounting Hardware datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PEM
Product Category Mounting Hardware
RoHS Details
Product Screws & Fasteners
Type Right Angle Fasteners
Material Steel
Thread Size 4-40
Packaging Reel
Brand PEM
Mounting Style SMD/SMT
Plating Zinc
Product Type Mounting Hardware
Series SMTRA
Factory Pack Quantity Factory Pack Quantity 300
Subcategory Hardware
Tradename RA
Ultra Librarian 3D Model Ultra Librarian SMTRA440-9-6ET CAD Model

You May Also Be Interested in

Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH
Lowest to $0.5454
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.3493
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Lowest to $0.5672
Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs RoHS
Lowest to $0.1274
Wurth Electronics Inc
WA-SMSI SMT STEEL SPACER, M2.5 I
Lowest to $0.5821
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 6MM
Lowest to $0.4546
RAF Electronic Hardware
SMTRA440-9-6ET PEM Mounting Hardware datasheet, inventory, & pricing.
Lowest to $8.7314
Wurth Electronics Inc
ROUND SPACER STEEL 2.5MM
Need more? Email Us
BOYD
WASHER SHOULDER POLY SULFIDE
Lowest to $0.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess