EN
  • EN
  • DE

9774025960R

Part No 9774025960R
Manufacturer Wurth Electronics Inc
Catalog Hardware, Fasteners, Accessories
Description ROUND SPACER STEEL 2.5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, AccessoriesBoard Spacers, Standoffs
Mfr Würth Elektronik
Series WA-SMST
Part Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Diameter - Inside 0.130" (3.30mm)
Diameter - Outside 0.236" (5.99mm)
Between Board Height 0.098" (2.50mm)
Length - Overall 0.154" (3.91mm)
Features Surface Mount
Material Steel
Plating Tin
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 9774025960R CAD Model

You May Also Be Interested in

Shenzhen Sinhoo Science Technology Development Co.,LTD.
Board Spacers, Standoffs
Lowest to $0.0856
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 6MM
Lowest to $0.4546
Wurth Electronics Inc
ROUND SPACER STEEL 2.5MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 3MM
Lowest to $0.5279
RAF Electronic Hardware
SMTRAM3-7-5ET PEM Mounting Hardware SURFACE MOUNT R'ANGLE M3 datasheet, inventory, & pricing.
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 12MM
Lowest to $0.6639
TE Connectivity
WASHER INT TOOTH PHOSPHOR BRONZE
Lowest to $0.5676
Icotek
36000 icotek Mounting Hardware MF-B20 datasheet, inventory, & pricing.
Lowest to $0.9237
TE Connectivity
JAM NUT 14.10MM BRASS 1/2"-28
Lowest to $0.5672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess