EN
  • EN
  • DE

MAX4178EPA

Part No MAX4178EPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER CLSD-LOOP 330MHZ 8-DIP / Buffer Amplifier 1 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 1600V/µs
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX4178
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630824-MAX4178EPA
Ultra Librarian 3D Model Ultra Librarian MAX4178EPA CAD Model

Description

Overview of Maxim Integrated's MAX4178EPA

The MAX4178EPA is a high-performance, precision operational amplifier engineered by Maxim Integrated. This device is designed to offer a blend of features that make it suitable for a wide range of applications, including industrial control systems, sensor interfaces, and data acquisition systems.

Key Features

  • Low Offset Voltage: The MAX4178EPA boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a broad range of frequencies while maintaining a stable gain, suitable for high-speed signal processing tasks.
  • Single-Supply Operation: Designed to operate from a single supply voltage, the MAX4178EPA simplifies power supply design, which can be particularly beneficial in space-constrained applications.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the output signal to swing very close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Low Power Consumption: With its low power requirements, this op-amp is an excellent choice for battery-powered and energy-efficient devices.

Applications

The MAX4178EPA is versatile and can be integrated into a variety of electronic circuits. Some typical applications include:

  • Precision analog-to-digital converter (ADC) drivers
  • Active filters and signal conditioning
  • Data acquisition systems
  • Battery-powered and portable devices
  • Process control and automation

Package and Reliability

The MAX4178EPA comes in a DIP-8 package, which is widely used and easily integrated into various circuit designs. Maxim Integrated ensures reliability and performance by subjecting its products to rigorous testing and quality control procedures.

In summary, the MAX4178EPA from Maxim Integrated is a robust, precision operational amplifier that combines low power consumption, high accuracy, and ease of use in a single package, making it an excellent choice for engineers and designers looking for a reliable solution in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess