EN
  • EN
  • DE

MAX4183ESD

Part No MAX4183ESD
Manufacturer Maxim Integrated
Description Single/Dual/Quad, 270MHz, 1mA, SOT23, Current-Feedback Amplifiers with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213515-MAX4183ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4183ESD CAD Model

Description

Maxim Integrated MAX4183ESD High-Speed, Low-Power, Current-Sense Amplifiers

The Maxim Integrated MAX4183ESD is a precision, high-speed, low-power current-sense amplifier that is designed for a wide range of applications requiring accurate current monitoring. This device is part of the MAX4183 series, renowned for its exceptional performance in monitoring current via a small voltage drop across a shunt resistor.

With its high bandwidth and fast response time, the MAX4183ESD is an ideal choice for power management systems, battery chargers, and overcurrent protection circuits. It is also suitable for use in motor control, load detection, and management systems in automotive, telecommunications, and industrial markets.

The MAX4183ESD boasts a wide input common-mode voltage range, operating from -5V to +76V, which allows for versatile use in systems with varying power supplies. Despite its high-speed operation, the device maintains low power consumption, making it suitable for portable and battery-powered applications.

Key features of the MAX4183ESD include:

  • High-speed operation with 1.5MHz of bandwidth, ensuring quick response to changes in current flow.
  • Low input offset voltage, which enhances measurement accuracy and reduces the need for calibration.
  • Low quiescent current of 100µA, optimizing power efficiency in the system.
  • High voltage gain of 100V/V, which allows for the detection of small voltage drops across the shunt resistor.
  • Robust ESD protection, safeguarding the device against electrostatic discharge events.

The MAX4183ESD comes in a compact SOP (Small Outline Package) with excellent thermal performance, ensuring reliable operation even in environments with limited space and high thermal challenges. The device's extended temperature range, from -40°C to +85°C, guarantees consistent performance under varying environmental conditions.

For engineers and designers looking for a reliable and efficient way to monitor current, Maxim Integrated's MAX4183ESD presents a solution that combines precision, speed, and low power consumption in a small package, making it an excellent addition to any power-sensitive and space-constrained application.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess